Vishay Intertechnology, Inc. Through Hole Resistors ERL328K2000GKEK500

Description
8.2 kOhms ±2% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±2% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL328K2000GKEK500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL328K2000GKEK500-ND
Through Hole Resistors 541-ERL328K2000GKEK500-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL328K2000GKEK500-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details