Vishay Intertechnology, Inc. Through Hole Resistors ERL326K8100FKEB500

Description
6.81 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL326K8100FKEB500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL326K8100FKEB500TR-ND
Through Hole Resistors 541-ERL326K8100FKEB500TR-ND
6.81 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

6.81 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL326K8100FKEB500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details