Vishay Intertechnology, Inc. Resistors - Through Hole Resistors ERL324K9900FKEK500

Description
Win Source Part Number: 1068379-ERL324K9900F KEK500 Category: Resistors>Through Hole Resistors Series: ERL Features: Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-ERL324K9900FKEK5 00
Request a Quote Datasheet
Description
Win Source Part Number: 1068379-ERL324K9900F KEK500 Category: Resistors>Through Hole Resistors Series: ERL Features: Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-ERL324K9900FKEK5 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1068379-ERL324K9900FKEK500
Resistors - Through Hole Resistors 1068379-ERL324K9900FKEK500
Win Source Part Number: 1068379-ERL324K9900F KEK500 Category: Resistors>Through Hole Resistors Series: ERL Features: Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-ERL324K9900FKEK5 00

Win Source Part Number: 1068379-ERL324K9900FKEK500
Category: Resistors>Through Hole Resistors
Series: ERL
Features: Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 541-ERL324K9900FKEK500

Buy Now
RES 4.99K OHM 1% 1W AXIAL Product overview: ERL324K9900FKEK500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL324K9900FKEK50 0 can be used for catalog matching and distributor lookup.

RES 4.99K OHM 1% 1W AXIAL Product overview: ERL324K9900FKEK500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL324K9900FKEK500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-ERL324K9900FKEK500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL324K9900FKEK500-ND
Through Hole Resistors 541-ERL324K9900FKEK500-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1068379-ERL324K9900FKEK500 53-ERL324K9900FKEK500 541-ERL324K9900FKEK500-ND
Product Name Resistors - Through Hole Resistors 1W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details