Vishay Intertechnology, Inc. Through Hole Resistors ERL321K9600FKEA500

Description
1.96 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL321K9600FKEA500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL321K9600FKEA500TR-ND
Through Hole Resistors 541-ERL321K9600FKEA500TR-ND
1.96 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

1.96 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL321K9600FKEA500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers