Vishay Intertechnology, Inc. Through Hole Resistors ERL3210K000FKEA500

Description
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL3210K000FKEA500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL3210K000FKEA500TR-ND
Through Hole Resistors 541-ERL3210K000FKEA500TR-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL3210K000FKEA500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details