Vishay Intertechnology, Inc. Through Hole Resistors ERL201K5400FKEB500

Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL201K5400FKEB500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL201K5400FKEB500TR-ND
Through Hole Resistors 541-ERL201K5400FKEB500TR-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL201K5400FKEB500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details