13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film
RES 13.7K OHM 1% 1/2W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-ERL2013K700FKEK500-ND | ERL2013K700FKEK500 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |