Vishay Intertechnology, Inc. Through Hole Resistors ERC5542R200FHEK500

Description
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC5542R200FHEK500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC5542R200FHEK500-ND
Through Hole Resistors 541-ERC5542R200FHEK500-ND
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - ERC5542R200FHEK500 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
ERC5542R200FHEK500
Through Hole Resistors ERC5542R200FHEK500
RES 42.2 OHM 1% 1/8W AXIAL

RES 42.2 OHM 1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-ERC5542R200FHEK500-ND ERC5542R200FHEK500
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers