Vishay Intertechnology, Inc. Through Hole Resistors ERC552K6400BHEB600

Description
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC552K6400BHEB600TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC552K6400BHEB600TR-ND
Through Hole Resistors 541-ERC552K6400BHEB600TR-ND
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - ERC552K6400BHEB600 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
ERC552K6400BHEB600
Through Hole Resistors ERC552K6400BHEB600
RES 2.64K OHM 0.1% 1/4W AXIAL

RES 2.64K OHM 0.1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-ERC552K6400BHEB600TR-ND ERC552K6400BHEB600
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details