Vishay Intertechnology, Inc. Through Hole Resistors ERC55191R00BEEK600

Description
191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC55191R00BEEK600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC55191R00BEEK600-ND
Through Hole Resistors 541-ERC55191R00BEEK600-ND
191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC55191R00BEEK600-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers