Vishay Intertechnology, Inc. Through Hole Resistors ERC55118R00BHEA500

Description
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC55118R00BHEA500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC55118R00BHEA500TR-ND
Through Hole Resistors 541-ERC55118R00BHEA500TR-ND
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC55118R00BHEA500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers