Vishay Intertechnology, Inc. Through Hole Resistors ERC5068K100DEEK500

Description
68.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC5068K100DEEK500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC5068K100DEEK500-ND
Through Hole Resistors 541-ERC5068K100DEEK500-ND
68.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film

68.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC5068K100DEEK500-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details