Vishay Intertechnology, Inc. Through Hole Resistors ERC5058K300BHEB500

Description
58.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
58.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC5058K300BHEB500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC5058K300BHEB500TR-ND
Through Hole Resistors 541-ERC5058K300BHEB500TR-ND
58.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film

58.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC5058K300BHEB500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers