Vishay Intertechnology, Inc. 30 A Diode and Rectifier EPH3006-F3

Description
Hyperfast Rectifier, 30 A FRED Pt Product overview: EPH3006-F3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EPH3006-F3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hyperfast Rectifier, 30 A FRED Pt Product overview: EPH3006-F3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EPH3006-F3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 A Diode and Rectifier - 280-EPH3006-F3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A Diode and Rectifier
280-EPH3006-F3
30 A Diode and Rectifier 280-EPH3006-F3
Hyperfast Rectifier, 30 A FRED Pt Product overview: EPH3006-F3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EPH3006-F3 can be used for catalog matching and distributor lookup.

Hyperfast Rectifier, 30 A FRED Pt Product overview: EPH3006-F3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EPH3006-F3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - EPH3006-F3 - 723404-EPH3006-F3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EPH3006-F3
723404-EPH3006-F3
Diodes, Rectifiers - Single - EPH3006-F3 723404-EPH3006-F3
Manufacturer: Vishay Win Source Part Number: 723404-EPH3006-F3 Manufacturer Homepage: www.vishay.com Reference case: TO-247 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 723404-EPH3006-F3
Manufacturer Homepage: www.vishay.com
Reference case: TO-247
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-EPH3006-F3 723404-EPH3006-F3
Product Name 30 A Diode and Rectifier Diodes, Rectifiers - Single - EPH3006-F3
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diode Arrays - BAS16SH6727XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers