Vishay Intertechnology, Inc. Tantalum Capacitors EP1A402M080CZSSA

Description
4000µF Hermetically Sealed Tantalum Capacitors 80V Radial 55mOhm @ 1kHz
Request a Quote Datasheet
Description
4000µF Hermetically Sealed Tantalum Capacitors 80V Radial 55mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A402M080CZSSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A402M080CZSSA-ND
Tantalum Capacitors 1129-EP1A402M080CZSSA-ND
4000µF Hermetically Sealed Tantalum Capacitors 80V Radial 55mOhm @ 1kHz

4000µF Hermetically Sealed Tantalum Capacitors 80V Radial 55mOhm @ 1kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EP1A402M080CZSSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A402M080CZSSA
Capacitors - Tantalum Capacitors EP1A402M080CZSSA
CAP TANT 4000UF 20% 80V RADIAL

CAP TANT 4000UF 20% 80V RADIAL

Supplier's Site
Tantalum Capacitors - EP1A402M080CZSSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A402M080CZSSA
Tantalum Capacitors EP1A402M080CZSSA
CAP TANT 4000UF 20% 80V RADIAL

CAP TANT 4000UF 20% 80V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A402M080CZSSA-ND EP1A402M080CZSSA EP1A402M080CZSSA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4000 microF 4000 microF 4000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details