Vishay Intertechnology, Inc. Tantalum Capacitors EP1A223K035CZSSA

Description
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz
Request a Quote Datasheet
Description
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A223K035CZSSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A223K035CZSSA-ND
Tantalum Capacitors 1129-EP1A223K035CZSSA-ND
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz

22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz

Buy Now Datasheet
Tantalum Capacitors - EP1A223K035CZSSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A223K035CZSSA
Tantalum Capacitors EP1A223K035CZSSA
CAP TANT 22000UF 10% 35V RADIAL

CAP TANT 22000UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - EP1A223K035CZSSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A223K035CZSSA
Capacitors - Tantalum Capacitors EP1A223K035CZSSA
CAP TANT 22000UF 10% 35V RADIAL

CAP TANT 22000UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A223K035CZSSA-ND EP1A223K035CZSSA EP1A223K035CZSSA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details