Vishay Intertechnology, Inc. Tantalum Capacitors EP1A223K035AZSS

Description
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz
Request a Quote Datasheet
Description
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A223K035AZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A223K035AZSS-ND
Tantalum Capacitors 1129-EP1A223K035AZSS-ND
22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz

22000µF Hermetically Sealed Tantalum Capacitors 35V Radial 40mOhm @ 1kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EP1A223K035AZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A223K035AZSS
Capacitors - Tantalum Capacitors EP1A223K035AZSS
CAP TANT 22000UF 10% 35V RADIAL

CAP TANT 22000UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - EP1A223K035AZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A223K035AZSS
Tantalum Capacitors EP1A223K035AZSS
CAP TANT 22000UF 10% 35V RADIAL

CAP TANT 22000UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A223K035AZSS-ND EP1A223K035AZSS EP1A223K035AZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details