Vishay Intertechnology, Inc. Tantalum Capacitors EP1A123M050CZSSA

Description
12000µF Hermetically Sealed Tantalum Capacitors 50V Radial 50mOhm @ 1kHz
Request a Quote Datasheet
Description
12000µF Hermetically Sealed Tantalum Capacitors 50V Radial 50mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A123M050CZSSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A123M050CZSSA-ND
Tantalum Capacitors 1129-EP1A123M050CZSSA-ND
12000µF Hermetically Sealed Tantalum Capacitors 50V Radial 50mOhm @ 1kHz

12000µF Hermetically Sealed Tantalum Capacitors 50V Radial 50mOhm @ 1kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EP1A123M050CZSSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A123M050CZSSA
Capacitors - Tantalum Capacitors EP1A123M050CZSSA
CAP TANT 12000UF 20% 50V RADIAL

CAP TANT 12000UF 20% 50V RADIAL

Supplier's Site
Tantalum Capacitors - EP1A123M050CZSSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A123M050CZSSA
Tantalum Capacitors EP1A123M050CZSSA
CAP TANT 12000UF 20% 50V RADIAL

CAP TANT 12000UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A123M050CZSSA-ND EP1A123M050CZSSA EP1A123M050CZSSA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details