Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - EGP50G-E3/23 EGP50G-E3/23

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003740-EGP50G-E3/23 Current Rating: 5 A Forward Voltage: 400 V Reverse Voltage: 400 V Number of Pins: 20 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Peak Reverse Current: 5 µA Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003740-EGP50G-E3/23 Current Rating: 5 A Forward Voltage: 400 V Reverse Voltage: 400 V Number of Pins: 20 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Peak Reverse Current: 5 µA Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EGP50G-E3/23 - 1003740-EGP50G-E3/23 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EGP50G-E3/23
1003740-EGP50G-E3/23
OEM Parts - OEM Parts (C - E) - EGP50G-E3/23 1003740-EGP50G-E3/23
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003740-EGP50G-E3/23 Current Rating: 5 A Forward Voltage: 400 V Reverse Voltage: 400 V Number of Pins: 20 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Peak Reverse Current: 5 µA Recovery Time: 50 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003740-EGP50G-E3/23
Current Rating: 5 A
Forward Voltage: 400 V
Reverse Voltage: 400 V
Number of Pins: 20
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 150 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003740-EGP50G-E3/23
Product Name OEM Parts - OEM Parts (C - E) - EGP50G-E3/23
Unlock Full Specs
to access all available technical data