Vishay Intertechnology, Inc. 5 A 300 V Diode and Rectifier EGP50F-E3/73

Description
DIODE 5 A, 300 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP50F-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50F-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 5 A, 300 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP50F-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50F-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 A 300 V Diode and Rectifier - 280-EGP50F-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 300 V Diode and Rectifier
280-EGP50F-E3/73
5 A 300 V Diode and Rectifier 280-EGP50F-E3/73
DIODE 5 A, 300 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP50F-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50F-E3/73 can be used for catalog matching and distributor lookup.

DIODE 5 A, 300 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP50F-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50F-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGP50F-E3/73 - 773693-EGP50F-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGP50F-E3/73
773693-EGP50F-E3/73
Diodes, Rectifiers - Single - EGP50F-E3/73 773693-EGP50F-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 773693-EGP50F-E3/73 Series: SUPERECTIFIER Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: EGP50F Categories: Discrete Semiconductor Products Manufacturer Package: GP20 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 5A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): EGP50F AMP; EGP50F TR; EGP50F; EGP50FHE3/54; Introduction Date: October 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 773693-EGP50F-E3/73
Series: SUPERECTIFIER
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: EGP50F
Categories: Discrete Semiconductor Products
Manufacturer Package: GP20
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): EGP50F AMP; EGP50F TR; EGP50F; EGP50FHE3/54;
Introduction Date: October 29, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-EGP50F-E3/73 773693-EGP50F-E3/73
Product Name 5 A 300 V Diode and Rectifier Diodes, Rectifiers - Single - EGP50F-E3/73
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data