The 1192547-EGP31B-E3/D is a glass-passivated ultrafast plastic rectifier diode from Vishay, designed for high reliability in various applications. It features a maximum repetitive peak reverse voltage of 100 V and an average forward rectified current of 3.0 A. The diode has a low forward voltage drop of 1.25 V at 3 A and a fast reverse recovery time of 50 ns, making it suitable for high-frequency rectification and freewheeling applications in switching mode converters and inverters. The device operates within a temperature range of -65 °C to +175 °C and is housed in a DO-201AD package. It exhibits low leakage current, with a maximum reverse leakage of 1 OºA at 100 V, and has a peak forward surge current capability of 125 A. The EGP31B is compliant with RoHS standards and is suitable for through-hole mounting. This diode is ideal for engineers looking for a reliable component for consumer, computer, and telecommunication applications.
DIODE GEN PURP 100V 3A DO201AD Product overview: EGP31B-E3/D from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP31B-E3/D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192547-EGP31B-E3/D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 117pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): EGP31B-E3-D;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: EGP31
DIODE GEN PURP 100V 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-EGP31B-E3/D | 1192547-EGP31B-E3/D | EGP31B-E3/D | EGP31B-E3/D |
| Product Name | 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Box (TB) | DO-201; DO-201AD-2 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | |||
| VF | 0.9500 volts | 0.9500 volts |