Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008570-EGP10DE-E3/4
Reverse Voltage: 200 V
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008570-EGP10DE-E3/41 |
| Product Name | OEM Parts - OEM Parts (C - E) - EGP10DE-E3/41 |