Vishay Precision Group Repetitive Peak Reverse Voltage Vishay EGL41G-E3/96.

Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 27AC4756 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
27AC4756
Repetitive Peak Reverse Voltage Vishay 27AC4756
Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC4756
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details