Vishay Precision Group Repetitive Peak Reverse Voltage Vishay EGL41B-E3/96.

Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-213AB RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-213AB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 27AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
27AC4755
Repetitive Peak Reverse Voltage Vishay 27AC4755
Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-213AB RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-213AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC4755
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.2 volts
IR 0.0100 mA
View Details