DIODE GP 200V 500MA DO213AA Product overview: EGL34DHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34DHE3_A/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 917952-EGL34DHE3_A/I
Series: Automotive, AEC-Q101, Superectifier®
Features: Diode Standard 200 V 500mA Surface Mount DO-213AA (GL34)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AA (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EGL34
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA (GL34)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.10.0070
Rectifiers 0.5A,200V,50NS AEC-Q101 Qualified
DIODE GP 200V 500MA DO213AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-EGL34DHE3_A/I | 917952-EGL34DHE3_A/I | EGL34DHE3_A/I | EGL34DHE3_A/I |
| Product Name | 200V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - EGL34DHE3_A/I | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-213AA-2 |