Vishay Intertechnology, Inc. Custom Parts - Custom Parts (E - I) - EGF1D17 EGF1D17

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156901-EGF1D17 Reverse Voltage: 200 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Max Operating Temperature: 175 °C Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156901-EGF1D17 Reverse Voltage: 200 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Max Operating Temperature: 175 °C Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EGF1D17 - 1156901-EGF1D17 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EGF1D17
1156901-EGF1D17
Custom Parts - Custom Parts (E - I) - EGF1D17 1156901-EGF1D17
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156901-EGF1D17 Reverse Voltage: 200 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Max Operating Temperature: 175 °C Recovery Time: 50 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156901-EGF1D17
Reverse Voltage: 200 V
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Max Operating Temperature: 175 °C
Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1156901-EGF1D17
Product Name Custom Parts - Custom Parts (E - I) - EGF1D17
Unlock Full Specs
to access all available technical data