Vishay Precision Group Res, 4R9, 1.6Kw, Wirewound; Resistance Vishay EDGU16004R900KXB00

Description
RES, 4R9, 1.6KW, WIREWOUND; Resistance:4.9ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 4R9, 1.6KW, WIREWOUND; Resistance:4.9ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4R9, 1.6Kw, Wirewound; Resistance Vishay - 67X6017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R9, 1.6Kw, Wirewound; Resistance Vishay
67X6017
Res, 4R9, 1.6Kw, Wirewound; Resistance Vishay 67X6017
RES, 4R9, 1.6KW, WIREWOUND; Resistance:4.9ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 4R9, 1.6KW, WIREWOUND; Resistance:4.9ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X6017
Product Name Res, 4R9, 1.6Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 4.9 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details