Vishay Precision Group Res, R735, 1.4Kw, Wirewound; Resistance Vishay EDGU1400R7350KXB00

Description
RES, R735, 1.4KW, WIREWOUND; Resistance:0.735ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R735, 1.4KW, WIREWOUND; Resistance:0.735ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R735, 1.4Kw, Wirewound; Resistance Vishay - 67X5972 - Newark, An Avnet Company
Chicago, IL, United States
Res, R735, 1.4Kw, Wirewound; Resistance Vishay
67X5972
Res, R735, 1.4Kw, Wirewound; Resistance Vishay 67X5972
RES, R735, 1.4KW, WIREWOUND; Resistance:0.735ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R735, 1.4KW, WIREWOUND; Resistance:0.735ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5972
Product Name Res, R735, 1.4Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.7350 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details