Vishay Precision Group Res, R413, 1.4Kw, Wirewound; Resistance Vishay EDGU1400R4130KXB00

Description
RES, R413, 1.4KW, WIREWOUND; Resistance:0.413ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R413, 1.4KW, WIREWOUND; Resistance:0.413ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R413, 1.4Kw, Wirewound; Resistance Vishay - 67X5967 - Newark, An Avnet Company
Chicago, IL, United States
Res, R413, 1.4Kw, Wirewound; Resistance Vishay
67X5967
Res, R413, 1.4Kw, Wirewound; Resistance Vishay 67X5967
RES, R413, 1.4KW, WIREWOUND; Resistance:0.413ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R413, 1.4KW, WIREWOUND; Resistance:0.413ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5967
Product Name Res, R413, 1.4Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.4130 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details