RES, 4R25, 1.4KW, WIREWOUND; Resistance:4.25ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67X5988 |
| Product Name | Res, 4R25, 1.4Kw, Wirewound; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 4.25 ohms |
| Tolerance | 10 +/- % |