Vishay Precision Group Res, 3R4, 1.4Kw, Wirewound; Resistance Vishay EDGU14003R400KXB00

Description
RES, 3R4, 1.4KW, WIREWOUND; Resistance:3.4ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 3R4, 1.4KW, WIREWOUND; Resistance:3.4ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3R4, 1.4Kw, Wirewound; Resistance Vishay - 67X5986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R4, 1.4Kw, Wirewound; Resistance Vishay
67X5986
Res, 3R4, 1.4Kw, Wirewound; Resistance Vishay 67X5986
RES, 3R4, 1.4KW, WIREWOUND; Resistance:3.4ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 3R4, 1.4KW, WIREWOUND; Resistance:3.4ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5986
Product Name Res, 3R4, 1.4Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.4 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details