Vishay Precision Group Res, 2R46, 1.2Kw, Wirewound; Resistance Vishay EDGU12002R460KXB00

Description
RES, 2R46, 1.2KW, WIREWOUND; Resistance:2.46ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 2R46, 1.2KW, WIREWOUND; Resistance:2.46ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R46, 1.2Kw, Wirewound; Resistance Vishay - 67X5955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R46, 1.2Kw, Wirewound; Resistance Vishay
67X5955
Res, 2R46, 1.2Kw, Wirewound; Resistance Vishay 67X5955
RES, 2R46, 1.2KW, WIREWOUND; Resistance:2.46ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 2R46, 1.2KW, WIREWOUND; Resistance:2.46ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5955
Product Name Res, 2R46, 1.2Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2.46 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers