Vishay Precision Group Res, R262, 1Kw, Wirewound; Resistance Vishay EDGU1000R2620KXB00

Description
RES, R262, 1KW, WIREWOUND; Resistance:0.262ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R262, 1KW, WIREWOUND; Resistance:0.262ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R262, 1Kw, Wirewound; Resistance Vishay - 67X5908 - Newark, An Avnet Company
Chicago, IL, United States
Res, R262, 1Kw, Wirewound; Resistance Vishay
67X5908
Res, R262, 1Kw, Wirewound; Resistance Vishay 67X5908
RES, R262, 1KW, WIREWOUND; Resistance:0.262ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R262, 1KW, WIREWOUND; Resistance:0.262ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5908
Product Name Res, R262, 1Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2620 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers