Vishay Precision Group Res, 2R03, 1Kw, Wirewound; Resistance Vishay EDGU10002R030KXB00

Description
RES, 2R03, 1KW, WIREWOUND; Resistance:2.03ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 2R03, 1KW, WIREWOUND; Resistance:2.03ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R03, 1Kw, Wirewound; Resistance Vishay - 67X5926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R03, 1Kw, Wirewound; Resistance Vishay
67X5926
Res, 2R03, 1Kw, Wirewound; Resistance Vishay 67X5926
RES, 2R03, 1KW, WIREWOUND; Resistance:2.03ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 2R03, 1KW, WIREWOUND; Resistance:2.03ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5926
Product Name Res, 2R03, 1Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2.03 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details