Vishay Precision Group Res, R52, 800W, Wirewound; Resistance Vishay EDGU0800R5200KXB00

Description
RES, R52, 800W, WIREWOUND; Resistance:0.52ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R52, 800W, WIREWOUND; Resistance:0.52ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R52, 800W, Wirewound; Resistance Vishay - 67X5886 - Newark, An Avnet Company
Chicago, IL, United States
Res, R52, 800W, Wirewound; Resistance Vishay
67X5886
Res, R52, 800W, Wirewound; Resistance Vishay 67X5886
RES, R52, 800W, WIREWOUND; Resistance:0.52ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R52, 800W, WIREWOUND; Resistance:0.52ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5886
Product Name Res, R52, 800W, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.5200 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details