Vishay Precision Group Res, R41, 800W, Wirewound; Resistance Vishay EDGU0800R4100KXB00

Description
RES, R41, 800W, WIREWOUND; Resistance:0.41ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R41, 800W, WIREWOUND; Resistance:0.41ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R41, 800W, Wirewound; Resistance Vishay - 67X5884 - Newark, An Avnet Company
Chicago, IL, United States
Res, R41, 800W, Wirewound; Resistance Vishay
67X5884
Res, R41, 800W, Wirewound; Resistance Vishay 67X5884
RES, R41, 800W, WIREWOUND; Resistance:0.41ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R41, 800W, WIREWOUND; Resistance:0.41ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5884
Product Name Res, R41, 800W, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.4100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details