Vishay Precision Group Res, R295, 800W, Wirewound; Resistance Vishay EDGU0800R2950KXB00

Description
RES, R295, 800W, WIREWOUND; Resistance:0.295ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R295, 800W, WIREWOUND; Resistance:0.295ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R295, 800W, Wirewound; Resistance Vishay - 67X5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, R295, 800W, Wirewound; Resistance Vishay
67X5881
Res, R295, 800W, Wirewound; Resistance Vishay 67X5881
RES, R295, 800W, WIREWOUND; Resistance:0.295ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R295, 800W, WIREWOUND; Resistance:0.295ohm; Product Range:EDGU Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5881
Product Name Res, R295, 800W, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2950 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details