Vishay Precision Group Res, 1R56, 600W, Wirewound; Resistance Vishay EDGU06001R560KXB00

Description
RES, 1R56, 600W, WIREWOUND; Resistance:1.56ohm; Product Range:EDGU Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 1R56, 600W, WIREWOUND; Resistance:1.56ohm; Product Range:EDGU Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1R56, 600W, Wirewound; Resistance Vishay - 67X5870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R56, 600W, Wirewound; Resistance Vishay
67X5870
Res, 1R56, 600W, Wirewound; Resistance Vishay 67X5870
RES, 1R56, 600W, WIREWOUND; Resistance:1.56ohm; Product Range:EDGU Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 1R56, 600W, WIREWOUND; Resistance:1.56ohm; Product Range:EDGU Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5870
Product Name Res, 1R56, 600W, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1.56 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details