Vishay Precision Group CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female EBT156-22D2X

Description
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female 22 44 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Through Hole Solder Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia
Request a Quote Datasheet
Description
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female 22 44 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Through Hole Solder Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female - EBT156-22D2X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female
EBT156-22D2X
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female EBT156-22D2X
CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female 22 44 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Through Hole Solder Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia

CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female 22 44 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Through Hole Solder Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia

Supplier's Site
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Vishay - 29C6265 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Vishay
29C6265
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Vishay 29C6265
CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.78mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:EBT156 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.78mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:EBT156 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number EBT156-22D2X 29C6265
Product Name CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Vishay
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-012-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details