Vishay Intertechnology, Inc. CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female EBT156-18A2X

Description
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female 18 36 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia
Request a Quote
Description
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female 18 36 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female - EBT156-18A2X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female
EBT156-18A2X
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female EBT156-18A2X
CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female 18 36 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia

CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female 18 36 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EBT156-18A2X
Product Name CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers