CONN EDGEBOARD SINGLE 15POS 5A Non Specified - Dual Edge Female 15 30 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk Flush Mount Top Opening Unthreaded 0.140"" (3.56mm) Dia
CARD EDGE CONN, SINGLE SIDE, 11POS; Card Edge Connector Type:Single Side; Card Thickness:1.78mm; No. of Contacts:11 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | EBT156-15A2X | 29C7291 |
| Product Name | CONN EDGEBOARD SINGLE 15POS 5A Non Specified - Dual Edge Female | Card Edge Conn, Single Side, 11Pos; Card Edge Connector Type Vishay |
| Connector Type | Card Edge Connector |