Vishay Precision Group Card Edge Conn, Dual Side, 22Pos, Smd; Card Edge Connector Type Vishay EB85-PE22GX

Description
CARD EDGE CONN, DUAL SIDE, 22POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.8mm; No. of Contacts:22 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 22POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.8mm; No. of Contacts:22 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 22Pos, Smd; Card Edge Connector Type Vishay - 96B1257 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 22Pos, Smd; Card Edge Connector Type Vishay
96B1257
Card Edge Conn, Dual Side, 22Pos, Smd; Card Edge Connector Type Vishay 96B1257
CARD EDGE CONN, DUAL SIDE, 22POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.8mm; No. of Contacts:22 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 22POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.8mm; No. of Contacts:22 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B1257
Product Name Card Edge Conn, Dual Side, 22Pos, Smd; Card Edge Connector Type Vishay
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details