Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female EB85-P0A2430X

Description
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female 24 48 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Loop Bellows Brown Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female 24 48 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Loop Bellows Brown Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female - EB85-P0A2430X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female
EB85-P0A2430X
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female EB85-P0A2430X
CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female 24 48 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Loop Bellows Brown Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female 24 48 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Loop Bellows Brown Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB85-P0A2430X
Product Name CONN EDGEBOARD DUAL 48POS 5A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101601BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details