Vishay Intertechnology, Inc. CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female EB73S-SB1240X

Description
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Request a Quote Datasheet
Description
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female - EB73S-SB1240X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female
EB73S-SB1240X
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female EB73S-SB1240X
CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia

CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia

Supplier's Site
Dual Electronic Connector - 303-EB73S-SB1240X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Electronic Connector
303-EB73S-SB1240X
Dual Electronic Connector 303-EB73S-SB1240X
CONN EDGE DUAL FMALE 24POS 0.156 Product overview: EB73S-SB1240X from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73S-SB1240X can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 24POS 0.156 Product overview: EB73S-SB1240X from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73S-SB1240X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - EB73S-SB1240X - 1021356-EB73S-SB1240X - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - EB73S-SB1240X
1021356-EB73S-SB1240X
Card Edge Connectors - Edgeboard Connectors - EB73S-SB1240X 1021356-EB73S-SB1240X
Manufacturer: Vishay Win Source Part Number: 1021356-EB73S-SB1240 X Packaging: Bulk Number of Positions: 24 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Polyester, Glass Filled Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" to 0.071" (1.37mm to 1.80mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Single Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Vishay
Win Source Part Number: 1021356-EB73S-SB1240X
Packaging: Bulk
Number of Positions: 24
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polyester, Glass Filled
Gender: Female
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" to 0.071" (1.37mm to 1.80mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Single
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number EB73S-SB1240X 303-EB73S-SB1240X 1021356-EB73S-SB1240X
Product Name CONN EDGEBOARD SINGLE 12POS 5A Non Specified - Dual Edge Female Dual Electronic Connector Card Edge Connectors - Edgeboard Connectors - EB73S-SB1240X
Gender Female / Jack
Unlock Full Specs
to access all available technical data