CONN EDGE DUAL FMALE 20POS 0.156 Product overview: EB73S-SB1040X from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73S-SB1040X can be used for catalog matching and distributor lookup.
CONN EDGEBOARD SINGLE 10POS 5A Non Specified - Dual Edge Female 10 20 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Manufacturer: Vishay Dale
Win Source Part Number: 793866-EB73S-SB1040X
Series: EB7S
Packaging: Bulk
Number of Positions: 20
Pitch: 0.156" (3.96mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 10
Card Thickness: 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Single
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 303-EB73S-SB1040X | EB73S-SB1040X | 793866-EB73S-SB1040X |
| Product Name | Dual Electronic Connector | CONN EDGEBOARD SINGLE 10POS 5A Non Specified - Dual Edge Female | Card Edge Connectors - Edgeboard Connectors - EB73S-SB1040X |
| Gender | Female / Jack |