CONN EDGEBOARD DUAL 36POS 5A Non Specified - Dual Edge Female 18 36 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Manufacturer: Vishay
Win Source Part Number: 1035225-EB73D-SK1840
Packaging: Bulk
Number of Positions: 36
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polyester Thermoplastic, Glass Filled
Gender: Female
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 18
Card Thickness: 0.054" to 0.071" (1.37mm to 1.80mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
CONN EDGE DUAL FMALE 36POS 0.156 Product overview: EB73D-SK1840X from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73D-SK1840X can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EB73D-SK1840X | 1035225-EB73D-SK1840X | 303-EB73D-SK1840X |
| Product Name | CONN EDGEBOARD DUAL 36POS 5A Non Specified - Dual Edge Female | Card Edge Connectors - Edgeboard Connectors - EB73D-SK1840X | Dual Electronic Connector |
| Connector Type | Card Edge Connector |