Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - EB73D-SK1260W

Description
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk
Request a Quote Datasheet
Description
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054
Anaheim, CA, United States
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) -
EB73D-SK1260W
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - EB73D-SK1260W
CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk

CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Through Hole Solder Phosphor Bronze Gold - Full Bellows Black Bulk

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - EB73D-SK1260W - 1035223-EB73D-SK1260W - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - EB73D-SK1260W
1035223-EB73D-SK1260W
Card Edge Connectors - Edgeboard Connectors - EB73D-SK1260W 1035223-EB73D-SK1260W
Manufacturer: Vishay Win Source Part Number: 1035223-EB73D-SK1260 W Packaging: Bulk Number of Positions: 24 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Polyester Thermoplastic, Glass Filled Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" to 0.071" (1.37mm to 1.80mm) Read Out: Dual Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Vishay
Win Source Part Number: 1035223-EB73D-SK1260W
Packaging: Bulk
Number of Positions: 24
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polyester Thermoplastic, Glass Filled
Gender: Female
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" to 0.071" (1.37mm to 1.80mm)
Read Out: Dual
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Dual Electronic Connector - 303-EB73D-SK1260W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Electronic Connector
303-EB73D-SK1260W
Dual Electronic Connector 303-EB73D-SK1260W
CONN EDGE DUAL FMALE 24POS 0.156 Product overview: EB73D-SK1260W from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73D-SK1260W can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 24POS 0.156 Product overview: EB73D-SK1260W from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB73D-SK1260W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number EB73D-SK1260W 1035223-EB73D-SK1260W 303-EB73D-SK1260W
Product Name CONN EDGEBOARD DUAL 24POS 5A Non Specified - Dual Edge Female 12 24 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Card Edge Connectors - Edgeboard Connectors - EB73D-SK1260W Dual Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data