Vishay Intertechnology, Inc. CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female EB71S-SA1540V

Description
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female 15 30 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.142"" (3.61mm) Dia
Request a Quote Datasheet
Description
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female 15 30 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.142"" (3.61mm) Dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female - EB71S-SA1540V - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female
EB71S-SA1540V
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female EB71S-SA1540V
CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female 15 30 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.142"" (3.61mm) Dia

CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female 15 30 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.142"" (3.61mm) Dia

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1337329-EB71S-SA1540V - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1337329-EB71S-SA1540V
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1337329-EB71S-SA1540V
Win Source Part Number: 1337329-EB71S-SA1540 V Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Series: EB7S Number of Positions: 30 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Package: Bulk Contact Material: Phosphor Bronze Material - Insulation: Diallyl Phthalate (DAP) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.071" (1.37mm ~ 1.80mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.142" (3.61mm) Dia Read Out: Single Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Vishay Dale Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1337329-EB71S-SA1540V
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: EB7S
Number of Positions: 30
Pitch: 0.156" (3.96mm)
Color: Green
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder Eyelet(s)
Contact Finish: Gold
Package: Bulk
Contact Material: Phosphor Bronze
Material - Insulation: Diallyl Phthalate (DAP)
Gender: Female
Standard Package: 1
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 15
Card Thickness: 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.142" (3.61mm) Dia
Read Out: Single
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Vishay Dale
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Dual Electronic Connector - 303-EB71S-SA1540V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Electronic Connector
303-EB71S-SA1540V
Dual Electronic Connector 303-EB71S-SA1540V
CONN EDGE DUAL FMALE 30POS 0.156 Product overview: EB71S-SA1540V from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB71S-SA1540V can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 30POS 0.156 Product overview: EB71S-SA1540V from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-EB71S-SA1540V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number EB71S-SA1540V 1337329-EB71S-SA1540V 303-EB71S-SA1540V
Product Name CONN EDGEBOARD SINGLE 15POS 3A Non Specified - Dual Edge Female Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data