Vishay Intertechnology, Inc. CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female EB71S-SA0660X

Description
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female 6 12 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Request a Quote
Description
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female 6 12 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female - EB71S-SA0660X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female
EB71S-SA0660X
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female EB71S-SA0660X
CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female 6 12 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia

CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female 6 12 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows Green Bulk Flush Mount Top Opening Unthreaded 0.128"" (3.25mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB71S-SA0660X
Product Name CONN EDGEBOARD SINGLE 6POS 3A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers