Vishay Precision Group CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female EB63-S0K4060X

Description
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female - EB63-S0K4060X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female
EB63-S0K4060X
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female EB63-S0K4060X
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site
Edge Connector,pcb Mount,recept,80 Contacts,0.125 Pitch,wrap Post Terminal,locking Vishay - 04M6057 - Newark, An Avnet Company
Chicago, IL, United States
Edge Connector,pcb Mount,recept,80 Contacts,0.125 Pitch,wrap Post Terminal,locking Vishay
04M6057
Edge Connector,pcb Mount,recept,80 Contacts,0.125 Pitch,wrap Post Terminal,locking Vishay 04M6057
Edge Connector,PCB Mount,RECEPT,80 Contacts,0.125 Pitch,WRAP POST Terminal,LOCKING

Edge Connector,PCB Mount,RECEPT,80 Contacts,0.125 Pitch,WRAP POST Terminal,LOCKING

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number EB63-S0K4060X 04M6057
Product Name CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female Edge Connector,pcb Mount,recept,80 Contacts,0.125 Pitch,wrap Post Terminal,locking Vishay
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Headers, Male Pins - A26815-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details